TE Connectivity Hook Up Wire 8163853002

Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Overall Outside Diameter (INCH) : .0665 Strand Size (AWG) : 29 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Overall Outside Diameter (INCH) : .0665 Strand Size (AWG) : 29 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8163853002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
8163853002
Hook Up Wire 8163853002
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Overall Outside Diameter (INCH) : .0665 Strand Size (AWG) : 29 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Overall Outside Diameter (INCH) : .0665
  • Strand Size (AWG) : 29
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Primary
  • Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 8163853002
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0665 inch (1.69 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Primary Wire - 0297023001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details