Body Features Product Weight : 16 KG [35.274 LB ]
Dimensions Product Height : 221 MM [8.7 INCH ] Product Length : 430 MM [16.92 INCH ] Product Width : 210 MM [8.26 INCH ]
Electrical Characteristics Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Other Frame Size Code : C
Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Body Features
- Product Weight : 16 KG [35.274 LB ]
Dimensions
- Product Height : 221 MM [8.7 INCH ]
- Product Length : 430 MM [16.92 INCH ]
- Product Width : 210 MM [8.26 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (VAC) : 415
- Overvoltage Category : III
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : UL/EN 61800-5-1, EN 61558-2-20
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Other
Product Type Features
- Input Termination Type : Ring Terminal
- Output Termination Type : Ring Terminal