TE Connectivity Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity 120KEVD10ABSW

Description
POWER LINE FILTER, 3 PHASE, 120A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 120A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4196 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4196
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4196
POWER LINE FILTER, 3 PHASE, 120A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 120A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AH4196
Product Name Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678384 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-321-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details