Body Features Product Weight : 44 KG [97.003 LB ]
Dimensions Product Height : 319 MM [12.55 INCH ] Product Length : 635 MM [25 INCH ] Product Width : 290 MM [11.41 INCH ]
Electrical Characteristics Motor Drive Input Current (AMP) : 34 Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Rated Load Power (KWATT) : 22 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5
Other Frame Size Code : E
Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier Rated Voltage & Power Efficiency : >98% Required AC Line Reactor Value (Min) : .64 Required DC Line Inductance (Min) : 1.87
Body Features
- Product Weight : 44 KG [97.003 LB ]
Dimensions
- Product Height : 319 MM [12.55 INCH ]
- Product Length : 635 MM [25 INCH ]
- Product Width : 290 MM [11.41 INCH ]
Electrical Characteristics
- Motor Drive Input Current (AMP) : 34
- Operating Voltage (Max) (VAC) : 415
- Overvoltage Category : III
- Rated Load Power (KWATT) : 22
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : EN 61558-2-20, UL/EN 61800-5-1
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 2000
- Target THDi @ Rated Power (PCT) : < 5
Other
Product Type Features
- Input Termination Type : Ring Terminal
- Output Termination Type : Ring Terminal
Usage Conditions
- Compatible with Motor Drive Type : 6 Pulse Diode Rectifier
- Rated Voltage & Power Efficiency : >98%
- Required AC Line Reactor Value (Min) : .64
- Required DC Line Inductance (Min) : 1.87