TE Connectivity Passive Harmonic Filters 816026-SF

Description
Body Features Product Weight : 8 KG  [17.637 LB ] Dimensions Product Height : 185 MM  [7.28 INCH ] Product Length : 302 MM  [11.88 INCH ] Product Width : 160 MM  [6.29 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Other Frame Size Code : A Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet
Description
Body Features Product Weight : 8 KG  [17.637 LB ] Dimensions Product Height : 185 MM  [7.28 INCH ] Product Length : 302 MM  [11.88 INCH ] Product Width : 160 MM  [6.29 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Other Frame Size Code : A Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 816026-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
816026-SF
Passive Harmonic Filters 816026-SF
Body Features Product Weight : 8 KG  [17.637 LB ] Dimensions Product Height : 185 MM  [7.28 INCH ] Product Length : 302 MM  [11.88 INCH ] Product Width : 160 MM  [6.29 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 415 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : EN 61558-2-20, UL/EN 61800-5-1 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Other Frame Size Code : A Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal

Body Features


  • Product Weight : 8 KG  [17.637 LB ]

Dimensions


  • Product Height : 185 MM  [7.28 INCH ]
  • Product Length : 302 MM  [11.88 INCH ]
  • Product Width : 160 MM  [6.29 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 415
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : EN 61558-2-20, UL/EN 61800-5-1
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : A

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 816026-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2287-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Multi-Function Inlet Filters - 1-6609008-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
IEC Filters - 2660141 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity - 53M6301 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details