TE Connectivity EMC Chokes 815707-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 11 G  [.39 OZ ] Dimensions Product Height : 13.2 MM  [.51 INCH ] Product Length : 22.5 MM  [.88 INCH ] Product Width : 21.5 MM  [.84 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 11 G  [.39 OZ ] Dimensions Product Height : 13.2 MM  [.51 INCH ] Product Length : 22.5 MM  [.88 INCH ] Product Width : 21.5 MM  [.84 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 815707-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
815707-SF
EMC Chokes 815707-SF
Body Features Product Orientation : Horizontal Product Weight : 11 G  [.39 OZ ] Dimensions Product Height : 13.2 MM  [.51 INCH ] Product Length : 22.5 MM  [.88 INCH ] Product Width : 21.5 MM  [.84 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 11 G  [.39 OZ ]

Dimensions


  • Product Height : 13.2 MM  [.51 INCH ]
  • Product Length : 22.5 MM  [.88 INCH ]
  • Product Width : 21.5 MM  [.84 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1
  • Operating Voltage (Max) (VDC) : 300
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60938-1, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 815707-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details