TE Connectivity Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity 81542-20

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:QPL Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP AS81511 Series IV Connectors; Contact Plating:- RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:QPL Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP AS81511 Series IV Connectors; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity - 73AH7468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity
73AH7468
Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity 73AH7468
CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:QPL Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP AS81511 Series IV Connectors; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 20AWG; Product Range:QPL Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP AS81511 Series IV Connectors; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7468
Product Name Circular Contact, Socket, Crimp, 20Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details