TE Connectivity Connector Contacts 81539-20

Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 81539-20 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
81539-20
Connector Contacts 81539-20
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Size : Size 20
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 81539-20
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details