TE Connectivity 3-Phase Filters 815343-SF

Description
Body Features Product Weight : 4.5 KG  [9.921 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 140 MM  [5.51 INCH ] Product Length : 190 MM  [7.48 INCH ] Product Width : 290 MM  [11.41 INCH ] Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : UL 1283, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 4.5 KG  [9.921 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 140 MM  [5.51 INCH ] Product Length : 190 MM  [7.48 INCH ] Product Width : 290 MM  [11.41 INCH ] Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : UL 1283, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 815343-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
815343-SF
3-Phase Filters 815343-SF
Body Features Product Weight : 4.5 KG  [9.921 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 140 MM  [5.51 INCH ] Product Length : 190 MM  [7.48 INCH ] Product Width : 290 MM  [11.41 INCH ] Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VAC) : 760 Overvoltage Category : II Industry Standards Certified To : UL 1283, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 4.5 KG  [9.921 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 140 MM  [5.51 INCH ]
  • Product Length : 190 MM  [7.48 INCH ]
  • Product Width : 290 MM  [11.41 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 600
  • Operating Voltage (VAC) : 760
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 815343-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9458 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 174-10KEPS10AFPWVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-100KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details