Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 3.25 MM [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single
Dimensions Cable Dielectric Diameter : 2.82 MM [.111 INCH ] Conductor Diameter Range : .64 MM [.025 INCH ] Outside Cable Diameter : 3.86 MM [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24
Electrical Characteristics Capacitance : .0000172 PFM [17.2 PFF ] Impedance (OHM) : 75
Other Dielectric Material : Rayfoam L Product Source : UK, US
Product Type Features Cable Style : Round Braided
Signal Characteristics Velocity of Propagation (PCT) : 79
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Tin-Plated Copper
- Jacket Material : Zerohal
- Shield Diameter : 3.25 MM [.128 INCH ]
- Shield Material : Copper
- Shield Plating Material : Tin
- Shield Type : Round Braid, Single
Dimensions
- Cable Dielectric Diameter : 2.82 MM [.111 INCH ]
- Conductor Diameter Range : .64 MM [.025 INCH ]
- Outside Cable Diameter : 3.86 MM [.152 INCH ]
- Wire Size (MMSQ) : .2047
- Wire Size (AWG) : 24
Electrical Characteristics
- Capacitance : .0000172 PFM [17.2 PFF ]
- Impedance (OHM) : 75
Other
- Dielectric Material : Rayfoam L
- Product Source : UK, US
Product Type Features
- Cable Style : Round Braided
Signal Characteristics
- Velocity of Propagation (PCT) : 79
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]