TE Connectivity Coaxial Cable 1337769-2

Description
NiPt BNC plug-plug RG58 cable,50ohm 0.5m
Request a Quote Datasheet
Description
NiPt BNC plug-plug RG58 cable,50ohm 0.5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4096948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4096948
Coaxial Cable 4096948
NiPt BNC plug-plug RG58 cable,50ohm 0.5m

NiPt BNC plug-plug RG58 cable,50ohm 0.5m

Supplier's Site
Coaxial Cable - 1361776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1361776
Coaxial Cable 1361776
NiPt BNC plug-plug RG58 cable,50ohm 0.5m

NiPt BNC plug-plug RG58 cable,50ohm 0.5m

Supplier's Site
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.5M; Connector Type A Greenpar Te Connectivity - 98K5513 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.5M; Connector Type A Greenpar Te Connectivity
98K5513
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.5M; Connector Type A Greenpar Te Connectivity 98K5513
CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 0.5M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

CABLE ASSEMBLY, BNC PLUG / BNC PLUG, RG58, 0.5M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4096948 98K5513
Product Name Coaxial Cable Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 0.5M; Connector Type A Greenpar Te Connectivity
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details