TE Connectivity Heat Shrink Boots 814351-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 9 MM , 14 MM , 8 MM , 12 MM , 11 MM  [.39 INCH , .47 INCH , .43 INCH , .35 INCH , .314 INCH , .55 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 9 MM , 14 MM , 8 MM , 12 MM , 11 MM  [.39 INCH , .47 INCH , .43 INCH , .35 INCH , .314 INCH , .55 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814351-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814351-000
Heat Shrink Boots 814351-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 9 MM , 14 MM , 8 MM , 12 MM , 11 MM  [.39 INCH , .47 INCH , .43 INCH , .35 INCH , .314 INCH , .55 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 9 MM , 14 MM , 8 MM , 12 MM , 11 MM  [.39 INCH , .47 INCH , .43 INCH , .35 INCH , .314 INCH , .55 INCH ]
  • Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814351-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814351-000
shrink tube 814351-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814351-000 814351-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076023 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details