Body Features Product Weight : 11.3 KG [24.912 LB ]
Dimensions Product Height : 150 MM [5.9 INCH ] Product Length : 275 MM [10.82 INCH ] Product Width : 215 MM [8.46 INCH ]
Electrical Characteristics Current Rating (AMP) : 1500 Operating Voltage (VDC) : 1000 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, EN 60721-3, UL 1283, IEC/EN 60939, EN 62109 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 11.3 KG [24.912 LB ]
Dimensions
- Product Height : 150 MM [5.9 INCH ]
- Product Length : 275 MM [10.82 INCH ]
- Product Width : 215 MM [8.46 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 1500
- Operating Voltage (VDC) : 1000
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, EN 60721-3, UL 1283, IEC/EN 60939, EN 62109
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Busbar
- Output Termination Type : Busbar
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]