TE Connectivity Automotive Connector EMC Shielding 1587723-2

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1587723-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1587723-2
Automotive Connector EMC Shielding 1587723-2
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - A128080-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A128080-ND
Rectangular Connector Accessories A128080-ND
Connector Ferrule, Inner For HVA 280 Series

Connector Ferrule, Inner For HVA 280 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1587723-2 1587723-2 A128080-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1010-070-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115166R1100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 AWG
View Details
2 suppliers