TE Connectivity ™ Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 814-AG11D-ESL-LF

Description
Win Source Part Number: 1340943-814-AG11D-ES L-LF Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 800 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester Material Flammability Rating: UL94 V-0 Standard Package: 34 Number of Positions or Pins (Grid): 14 (2 x 7) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Contact Material - Post: Copper Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 814 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340943-814-AG11D-ES L-LF Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 800 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester Material Flammability Rating: UL94 V-0 Standard Package: 34 Number of Positions or Pins (Grid): 14 (2 x 7) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Contact Material - Post: Copper Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 814 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1340943-814-AG11D-ESL-LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1340943-814-AG11D-ESL-LF
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1340943-814-AG11D-ESL-LF
Win Source Part Number: 1340943-814-AG11D-ES L-LF Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: 800 Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Package: Tube Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) , Polyester Material Flammability Rating: UL94 V-0 Standard Package: 34 Number of Positions or Pins (Grid): 14 (2 x 7) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Contact Material - Post: Copper Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10mOhm Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 814 Product Status: Obsolete

Win Source Part Number: 1340943-814-AG11D-ESL-LF
Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Series: 800
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT) , Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 34
Number of Positions or Pins (Grid): 14 (2 x 7)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Contact Material - Post: Copper
Termination Post Length: 0.125" (3.18mm)
Contact Resistance: 10mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 814
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1340943-814-AG11D-ESL-LF
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Resistance 10 milliohms
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Socket - 70182107 - Allied Electronics, Inc.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
Contact Plating Tin
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details