TE Connectivity DC Filters 813439-SF

Description
Body Features Product Weight : 4.15 KG  [9.149 LB ] Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 175 MM  [6.88 INCH ] Electrical Characteristics Current Rating (AMP) : 400 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry Standards Certified To : EN 62109, UL 1283, EN 60721-3, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 4.15 KG  [9.149 LB ] Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 175 MM  [6.88 INCH ] Electrical Characteristics Current Rating (AMP) : 400 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry Standards Certified To : EN 62109, UL 1283, EN 60721-3, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 813439-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
813439-SF
DC Filters 813439-SF
Body Features Product Weight : 4.15 KG  [9.149 LB ] Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 175 MM  [6.88 INCH ] Electrical Characteristics Current Rating (AMP) : 400 Operating Voltage (VDC) : 1500 Overvoltage Category : II Industry Standards Certified To : EN 62109, UL 1283, EN 60721-3, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 4.15 KG  [9.149 LB ]

Dimensions


  • Product Height : 150 MM  [5.9 INCH ]
  • Product Length : 310 MM  [12.2 INCH ]
  • Product Width : 175 MM  [6.88 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 400
  • Operating Voltage (VDC) : 1500
  • Overvoltage Category : II

Industry Standards


  • Certified To : EN 62109, UL 1283, EN 60721-3, IEC/EN 60939, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 813439-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Single Phase Filters - 1-1609034-5 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609016-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details