TE Connectivity Contact, Socket, Press-Fit, 5A; Product Range Amp Te Connectivity 8134-HC-8P2

Description
CONTACT, SOCKET, PRESS-FIT, 5A; Product Range:HOLTITE Series; Contact Gender:Socket; Contact Termination Type:Press Fit; For Use With:AMP HOLTITE Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, PRESS-FIT, 5A; Product Range:HOLTITE Series; Contact Gender:Socket; Contact Termination Type:Press Fit; For Use With:AMP HOLTITE Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Press-Fit, 5A; Product Range Amp Te Connectivity - 14F2871 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Press-Fit, 5A; Product Range Amp Te Connectivity
14F2871
Contact, Socket, Press-Fit, 5A; Product Range Amp Te Connectivity 14F2871
CONTACT, SOCKET, PRESS-FIT, 5A; Product Range:HOLTITE Series; Contact Gender:Socket; Contact Termination Type:Press Fit; For Use With:AMP HOLTITE Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, PRESS-FIT, 5A; Product Range:HOLTITE Series; Contact Gender:Socket; Contact Termination Type:Press Fit; For Use With:AMP HOLTITE Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 14F2871
Product Name Contact, Socket, Press-Fit, 5A; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details