TE Connectivity Heat Shrink Boots 813332-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 2.3 MM , 3 MM , 3.5 MM , 2.5 MM  [.11 INCH , .1 INCH , .13 INCH , .09 INCH ] Compatible Cable Diameter Range : 2.1 - 4.5 MM  [2.1 - 4.6 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 2.3 MM , 3 MM , 3.5 MM , 2.5 MM  [.11 INCH , .1 INCH , .13 INCH , .09 INCH ] Compatible Cable Diameter Range : 2.1 - 4.5 MM  [2.1 - 4.6 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 813332-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
813332-000
Heat Shrink Boots 813332-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 2.3 MM , 3 MM , 3.5 MM , 2.5 MM  [.11 INCH , .1 INCH , .13 INCH , .09 INCH ] Compatible Cable Diameter Range : 2.1 - 4.5 MM  [2.1 - 4.6 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 2.3 MM , 3 MM , 3.5 MM , 2.5 MM  [.11 INCH , .1 INCH , .13 INCH , .09 INCH ]
  • Compatible Cable Diameter Range : 2.1 - 4.5 MM  [2.1 - 4.6 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 813332-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
813332-000
shrink tube 813332-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
813332-000
shrink tube 813332-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 813332-000 813332-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details