TE Connectivity Heat Shrink Tubing 813221M001

Description
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water, Lubricating Oil, De-Icing Fluid, Brake Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 10.88 MM  [.428 INCH ] Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ] Recovered Wall Thickness (Tolerance) : .76 MM  [.03 INCH ] Tubing Size Range : 10.88 - 19.05 MM  [.428 - .75 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water, Lubricating Oil, De-Icing Fluid, Brake Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 10.88 MM  [.428 INCH ] Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ] Recovered Wall Thickness (Tolerance) : .76 MM  [.03 INCH ] Tubing Size Range : 10.88 - 19.05 MM  [.428 - .75 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 813221M001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
813221M001
Heat Shrink Tubing 813221M001
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water, Lubricating Oil, De-Icing Fluid, Brake Fluid Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 10.88 MM  [.428 INCH ] Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ] Recovered Wall Thickness (Tolerance) : .76 MM  [.03 INCH ] Tubing Size Range : 10.88 - 19.05 MM  [.428 - .75 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water, Lubricating Oil, De-Icing Fluid, Brake Fluid
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 10.88 MM  [.428 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ]
  • Recovered Wall Thickness (Tolerance) : .76 MM  [.03 INCH ]
  • Tubing Size Range : 10.88 - 19.05 MM  [.428 - .75 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 813221M001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
813221M001
shrink tube 813221M001
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 813221M001 813221M001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers