Body Features Product Weight : 105 G [3.7 OZ ]
Configuration Features Fuse Options : Dual
Dimensions Product Height : 55.6 MM [2.18 INCH ] Product Length : 32 MM [1.25 INCH ] Product Width : 49.8 MM [1.96 INCH ]
Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1.7 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Overvoltage Category : II
Industry Standards Certified To : EN 60601-1, EN 60320, EN 60950, EN 60939, UL 544, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 105 G [3.7 OZ ]
Configuration Features
Dimensions
- Product Height : 55.6 MM [2.18 INCH ]
- Product Length : 32 MM [1.25 INCH ]
- Product Width : 49.8 MM [1.96 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 220
- Capacitance Cy1 : 2.2
- Capacitance Cy2 : 2.2
- Current Rating (Max) (AMP) : 4
- Inductance L1 (MICHEN) : 1.7
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180
- Overvoltage Category : II
Industry Standards
- Certified To : EN 60601-1, EN 60320, EN 60950, EN 60939, UL 544, CSA 22.2 No. 8 1986, UL 1283
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Switch Type : DPST
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON