TE Connectivity Liquid Level Switches 81159-000

Description
Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry Seal Material : Silicone Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 External Medium/Liquid : Water Product Type Features Float SG : .7
Request a Quote
Description
Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry Seal Material : Silicone Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 External Medium/Liquid : Water Product Type Features Float SG : .7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 81159-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
81159-000
Liquid Level Switches 81159-000
Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry Seal Material : Silicone Contact Features Contact Form : C Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 External Medium/Liquid : Water Product Type Features Float SG : .7

Body Features


  • Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide
  • Liquid Level Switch Mounting : Side Entry
  • Seal Material : Silicone

Contact Features


  • Contact Form : C

Dimensions


  • Liquid Level Switch Cable Length : .5 M  [1.64 FT ]

Other


  • Fitting : M16 External
  • Medium/Liquid : Water

Product Type Features


  • Float SG : .7
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 81159-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20014616-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10229032-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A4A-0016 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details