TE Connectivity Liquid Level Switches 20017907-00

Description
Body Features Liquid Level Switch Material : Glass Filled Polypropylene Liquid Level Switch Mounting : Side Entry Seal Material : Silicone Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : 2 M  [6.56 FT ] Other Fitting : 1/2 NPT Medium/Liquid : Water Product Type Features Float SG : .65
Request a Quote
Description
Body Features Liquid Level Switch Material : Glass Filled Polypropylene Liquid Level Switch Mounting : Side Entry Seal Material : Silicone Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : 2 M  [6.56 FT ] Other Fitting : 1/2 NPT Medium/Liquid : Water Product Type Features Float SG : .65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017907-00 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017907-00
Liquid Level Switches 20017907-00
Body Features Liquid Level Switch Material : Glass Filled Polypropylene Liquid Level Switch Mounting : Side Entry Seal Material : Silicone Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : 2 M  [6.56 FT ] Other Fitting : 1/2 NPT Medium/Liquid : Water Product Type Features Float SG : .65

Body Features


  • Liquid Level Switch Material : Glass Filled Polypropylene
  • Liquid Level Switch Mounting : Side Entry
  • Seal Material : Silicone

Contact Features


  • Contact Form : A

Dimensions


  • Liquid Level Switch Cable Length : 2 M  [6.56 FT ]

Other


  • Fitting : 1/2 NPT
  • Medium/Liquid : Water

Product Type Features


  • Float SG : .65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017907-00
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-70420 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Water-Level Sensors - 20014739-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A4A-0036 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10226550-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 28 psi (19.71 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details