TE Connectivity Cable Transitions & Breakouts 811461-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 381A Size Code : 304 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 381A Size Code : 304 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 811461-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
811461-000
Cable Transitions & Breakouts 811461-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ] Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 381A Size Code : 304 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 33.3 - 83.3 MM  [1.31 - 3.28 INCH ]
  • Inside Diameter Range (Leg 1) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ]
  • Inside Diameter Range (Leg 2) : 33.3 - 54.9 MM  [1.31 - 2.16 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : S1125, S1255-04
  • Molded Part Shape Code : 381A
  • Size Code : 304

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811461-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811461-000
shrink tube 811461-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811461-000 811461-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers