Body Features Product Weight : 200 KG [440.924 LB ]
Dimensions Product Height : 484 MM [19.05 INCH ] Product Length : 583 MM [22.95 INCH ] Product Width : 318 MM [12.51 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 260 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100
Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000
Product Type Features Output Filter Type : Sine Wave Filter
Usage Conditions Motor Cable Length (Max) : 2000 M [6561.68 FT ]
Body Features
- Product Weight : 200 KG [440.924 LB ]
Dimensions
- Product Height : 484 MM [19.05 INCH ]
- Product Length : 583 MM [22.95 INCH ]
- Product Width : 318 MM [12.51 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 260
- Operating Voltage (Max) (VAC) : 690
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
- Motor Frequency (HZ) : 200
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Output Filter Type : Sine Wave Filter
Usage Conditions
- Motor Cable Length (Max) : 2000 M [6561.68 FT ]