Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
EMI FILTERS AND RFI FILTERS
TE CONNECTIVITY
1447360-8 -- EMI FILTERS / EMI SUPPRESSION
TE Connectivity
EMI Filters / EMI Suppression
1447360-8
Description
SHIELD FINGER
Powell Electronics, Inc.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
SHIELD FINGER
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
EMI Filters / EMI Suppression
1447360-8
EMI Filters / EMI Suppression
1447360-8
SHIELD FINGER
SHIELD FINGER
Buy Now
Powell Electronics, Inc.
Swedesboro, NJ, United States
EMI Filters / EMI Suppression
1447360-8
EMI Filters / EMI Suppression
1447360-8
SHIELD FINGER 1312 A TYPE
SHIELD FINGER 1312 A TYPE
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
EMI Filters and RFI Filters
Product Number
1447360-8
Product Name
EMI Filters / EMI Suppression
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Power Line Filters
2378744
Specs
Filter Type
Three Phase
Standards and Certifications
RoHS
View Details
Micross Components, Inc.
Analog
MTLTC1060AQD
View Details
SCHURTER Inc
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter
3-108-463
Specs
Rated Voltage
250 volts
Rated Current
10 amps
View Details
TDK-Lambda Americas Inc.
Power Line EMC Filters
RTHN-2200
Specs
Package / Mounting
Low profile
Product Standards
EN60939-1, EN60939-2
Rated Voltage
250 volts
View Details