TE Connectivity Output Filters 811128-SF

Description
Body Features Product Weight : 160 KG  [352.739 LB ] Dimensions Product Height : 482 MM  [18.97 INCH ] Product Length : 512 MM  [20.15 INCH ] Product Width : 275 MM  [10.82 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 165 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 2000 M  [6561.68 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 160 KG  [352.739 LB ] Dimensions Product Height : 482 MM  [18.97 INCH ] Product Length : 512 MM  [20.15 INCH ] Product Width : 275 MM  [10.82 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 165 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 2000 M  [6561.68 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Filters - 811128-SF - TE Connectivity
Berwyn, PA, United States
Output Filters
811128-SF
Output Filters 811128-SF
Body Features Product Weight : 160 KG  [352.739 LB ] Dimensions Product Height : 482 MM  [18.97 INCH ] Product Length : 512 MM  [20.15 INCH ] Product Width : 275 MM  [10.82 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 165 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 2000 M  [6561.68 FT ]

Body Features


  • Product Weight : 160 KG  [352.739 LB ]

Dimensions


  • Product Height : 482 MM  [18.97 INCH ]
  • Product Length : 512 MM  [20.15 INCH ]
  • Product Width : 275 MM  [10.82 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 165
  • Operating Voltage (Max) (VAC) : 690
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
  • Motor Frequency (HZ) : 200
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Output Filter Type : Sine Wave Filter

Usage Conditions


  • Motor Cable Length (Max) : 2000 M  [6561.68 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 811128-SF
Product Name Output Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609968-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
Power Line Filter Modules - 10EMC6-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details