Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Engine Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 6.3 MM [.248 INCH ] Recovered Inside Diameter (Max) : 3.18 MM [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ] Tubing Size Range : 3.18 - 6.3 MM [.125 - .248 INCH ]
Industry Standards Flammability Test Method : FMVSS 302
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Engine Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 6.3 MM [.248 INCH ] Recovered Inside Diameter (Max) : 3.18 MM [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ] Tubing Size Range : 3.18 - 6.3 MM [.125 - .248 INCH ]
Industry Standards Flammability Test Method : FMVSS 302
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Engine Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 6.3 MM [.248 INCH ] Recovered Inside Diameter (Max) : 3.18 MM [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ] Tubing Size Range : 3.18 - 6.3 MM [.125 - .248 INCH ]
Industry Standards Flammability Test Method : FMVSS 302
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 85 Tubing Flammability Type : Non-Flame-Retardant
Body Features
Flexibility : Semi-Flexible
Fluid Type : Hydraulic Fluid, Engine Oil, Gasoline
Primary Product Color : Black
Primary Product Material : Irradiated Modified Polyolefin
Shrink Ratio : 2:1
Dimensions
Expanded Inside Diameter (Min) : 6.3 MM [.248 INCH ]
Recovered Inside Diameter (Max) : 3.18 MM [.125 INCH ]
Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
Tubing Size Range : 3.18 - 6.3 MM [.125 - .248 INCH ]
Industry Standards
Flammability Test Method : FMVSS 302
Operation/Application
Mechanical Resistance : Fluids, Mechanical Damage
Other
Meets Low Outgassing Requirements : No
Product Source : US
Packaging Features
Packaging Method : Box
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]