TE Connectivity Inlet Filters 810363-SF

Description
Body Features Product Weight : 46 G  [1.62 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 48 MM  [1.88 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 46 G  [1.62 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 48 MM  [1.88 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 810363-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
810363-SF
Inlet Filters 810363-SF
Body Features Product Weight : 46 G  [1.62 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 48 MM  [1.88 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .45 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 46 G  [1.62 OZ ]

Dimensions


  • Product Height : 25 MM  [.98 INCH ]
  • Product Length : 44 MM  [1.73 INCH ]
  • Product Width : 48 MM  [1.88 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Current Rating (Max) (AMP) : 10
  • Inductance L1 (MICHEN) : .45
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 810363-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609967-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Power Line Filter Modules - 174-15KEBS6BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3875 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details