Body Features Product Weight : 2.9 KG [6.394 LB ]
Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Dimensions Product Height : 135 MM [5.31 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.8 Operating Voltage (VAC) : 520 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : 2.9 KG [6.394 LB ]
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Dimensions
- Product Height : 135 MM [5.31 INCH ]
- Product Length : 240 MM [9.44 INCH ]
- Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 75
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.8
- Operating Voltage (VAC) : 520
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
- IP Rating : IP20
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]