TE Connectivity Embedded Accelerometers 808-0005-01

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.705 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 5 - 50 Sensitivity (MVG) : 1000 Sensitivity Range (MVG) : 100 - 500 Product Type Features Accelerometer Type : IEPE Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 3000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.705 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 5 - 50 Sensitivity (MVG) : 1000 Sensitivity Range (MVG) : 100 - 500 Product Type Features Accelerometer Type : IEPE Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 3000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 808-0005-01 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
808-0005-01
Embedded Accelerometers 808-0005-01
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.705 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 5 - 50 Sensitivity (MVG) : 1000 Sensitivity Range (MVG) : 100 - 500 Product Type Features Accelerometer Type : IEPE Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 3000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 20 G  [.705 OZ ]

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Adhesive, Screw Mount

Other


  • Acceleration Range (±) (GFORCE) : 5
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 5 - 50
  • Sensitivity (MVG) : 1000
  • Sensitivity Range (MVG) : 100 - 500

Product Type Features


  • Accelerometer Type : IEPE
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 3000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 808-0005-01
Product Name Embedded Accelerometers
Acceleration 5 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20004527-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011563-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10218804-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-005-N - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details