TE Connectivity Heat Shrink Boots 807780-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.157 INCH , .196 INCH , .137 INCH ] Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.157 INCH , .196 INCH , .137 INCH ] Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807780-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807780-000
Heat Shrink Boots 807780-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.157 INCH , .196 INCH , .137 INCH ] Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.157 INCH , .196 INCH , .137 INCH ]
  • Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 807780-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807780-000
shrink tube 807780-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
807780-000
shrink tube 807780-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807780-000 807780-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 0989076009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details