TE Connectivity Heat Shrink Boots 807522-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.13 INCH , .19 INCH , .15 INCH ] Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.13 INCH , .19 INCH , .15 INCH ] Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807522-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807522-000
Heat Shrink Boots 807522-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.13 INCH , .19 INCH , .15 INCH ] Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 5 MM , 4 MM , 3.5 MM  [.13 INCH , .19 INCH , .15 INCH ]
  • Compatible Cable Diameter Range : 3.1 - 6.6 MM  [3.1 - 6.7 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 807522-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807522-000
shrink tube 807522-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807522-000 807522-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 098277-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Wraps - 067269-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers