TE Connectivity Heat Shrink Boots 806235-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 14 MM , 16 MM , 18 MM  [.55 INCH , .63 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 12.7 - 29 MM  [.5 - 1.142 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 14 MM , 16 MM , 18 MM  [.55 INCH , .63 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 12.7 - 29 MM  [.5 - 1.142 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806235-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806235-000
Heat Shrink Boots 806235-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 14 MM , 16 MM , 18 MM  [.55 INCH , .63 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 12.7 - 29 MM  [.5 - 1.142 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15111 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 20 MM , 14 MM , 16 MM , 18 MM  [.55 INCH , .63 INCH , .71 INCH , .78 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 29 MM  [.5 - 1.142 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15111

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 806235-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
806235-000
shrink tube 806235-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 806235-000 806235-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers