TE Connectivity Heat Shrink Boots 806020-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.18 in, 40 mm, 36 mm, 34 mm, 1.8 in, 1.1 in, 1.81 in, 38 mm, 43 mm, 1.26 in, 1.57 in, 46 mm, 30 mm, 1.5 in, 32 mm, 1.69 in, 28 mm, 1.42 in, 1.34 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.18 in, 40 mm, 36 mm, 34 mm, 1.8 in, 1.1 in, 1.81 in, 38 mm, 43 mm, 1.26 in, 1.57 in, 46 mm, 30 mm, 1.5 in, 32 mm, 1.69 in, 28 mm, 1.42 in, 1.34 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 806020-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
806020-000
Heat Shrink Boots 806020-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Wire/Cable Outside Diameter : 1.18 in, 40 mm, 36 mm, 34 mm, 1.8 in, 1.1 in, 1.81 in, 38 mm, 43 mm, 1.26 in, 1.57 in, 46 mm, 30 mm, 1.5 in, 32 mm, 1.69 in, 28 mm, 1.42 in, 1.34 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ]
  • Wire/Cable Outside Diameter : 1.18 in, 40 mm, 36 mm, 34 mm, 1.8 in, 1.1 in, 1.81 in, 38 mm, 43 mm, 1.26 in, 1.57 in, 46 mm, 30 mm, 1.5 in, 32 mm, 1.69 in, 28 mm, 1.42 in, 1.34 in

Industry Standards


  • Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 806020-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers