TE Connectivity Sockets for ICs, Transistors 8060-1G34

Description
CONN TRANSIST TO-5 3POS GOLD
Datasheet
Description
CONN TRANSIST TO-5 3POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 8060-1G34 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8060-1G34
Sockets for ICs, Transistors 8060-1G34
CONN TRANSIST TO-5 3POS GOLD

CONN TRANSIST TO-5 3POS GOLD

Supplier's Site Datasheet
Transistor Socket, 2 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 98F622 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 2 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
98F622
Transistor Socket, 2 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 98F622
TRANSISTOR SOCKET, 2 POSITION, THROUGH HOLE; No. of Contacts:2Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 2 POSITION, THROUGH HOLE; No. of Contacts:2Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8060-1G34 98F622
Product Name Sockets for ICs, Transistors Transistor Socket, 2 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details