TE Connectivity Sockets for ICs, Transistors 8059-2G5

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Sockets for ICs, Transistors - 8059-2G5 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8059-2G5
Sockets for ICs, Transistors 8059-2G5
CONN SOCKET TRANSIST TO-5 8POS

CONN SOCKET TRANSIST TO-5 8POS

Supplier's Site Datasheet
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1879 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1879
Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1879
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:TO-5 Socket; Pitch Spacing:-; Product Range:8059 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site
8059-2G5=To5 Pc Socket 200 Gol Buchanan - Te Connectivity - 42AJ7174 - Newark, An Avnet Company
Chicago, IL, United States
8059-2G5=To5 Pc Socket 200 Gol Buchanan - Te Connectivity
42AJ7174
8059-2G5=To5 Pc Socket 200 Gol Buchanan - Te Connectivity 42AJ7174
8059-2G5=TO5 PC SOCKET 200 GOL

8059-2G5=TO5 PC SOCKET 200 GOL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8059-2G5 8059-2G5 65F1879
Product Name Sockets for ICs, Transistors Transistor Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details