TE Connectivity Transistor Socket, 8 Position, Through Hole; Product Range Amp - Te Connectivity 8058-1G49.

Description
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; PRODUCT RANGE:8058 SERIES; CONNECTOR TYPE:TO-5 SOCKET; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:5.08MM; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPERROHS COMPLIANT: YES
Description
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; PRODUCT RANGE:8058 SERIES; CONNECTOR TYPE:TO-5 SOCKET; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:5.08MM; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPERROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 8 Position, Through Hole; Product Range Amp - Te Connectivity - 30AC5872 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 8 Position, Through Hole; Product Range Amp - Te Connectivity
30AC5872
Transistor Socket, 8 Position, Through Hole; Product Range Amp - Te Connectivity 30AC5872
TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; PRODUCT RANGE:8058 SERIES; CONNECTOR TYPE:TO-5 SOCKET; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:5.08MM; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPERROHS COMPLIANT: YES

TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE; PRODUCT RANGE:8058 SERIES; CONNECTOR TYPE:TO-5 SOCKET; NO. OF CONTACTS:8CONTACTS; PITCH SPACING:5.08MM; ROW PITCH:-; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPERROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5872
Product Name Transistor Socket, 8 Position, Through Hole; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details