TE Connectivity DC Filters 803484-SF

Description
Body Features Product Weight : 4.9 KG  [10.803 LB ] Dimensions Product Height : 115 MM  [4.52 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VDC) : 1200 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 4.9 KG  [10.803 LB ] Dimensions Product Height : 115 MM  [4.52 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VDC) : 1200 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 803484-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
803484-SF
DC Filters 803484-SF
Body Features Product Weight : 4.9 KG  [10.803 LB ] Dimensions Product Height : 115 MM  [4.52 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VDC) : 1200 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 4.9 KG  [10.803 LB ]

Dimensions


  • Product Height : 115 MM  [4.52 INCH ]
  • Product Length : 250 MM  [9.84 INCH ]
  • Product Width : 140 MM  [5.51 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 150
  • Operating Voltage (VDC) : 1200
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, UL 1283
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 803484-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660158 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609000-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
3-Phase Filters - 1609071-1 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details