Body Features Product Weight : 46 G [1.62 OZ ]
Dimensions Product Height : 25 MM [.98 INCH ] Product Length : 52.8 MM [2.07 INCH ] Product Width : 48 MM [1.88 INCH ]
Electrical Characteristics Capacitance Cx1 : .047 Capacitance Cx2 : .047 Capacitance Cy1 : 3.3 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : 1.6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 470 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 270 Overvoltage Category : II
Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 46 G [1.62 OZ ]
Dimensions
- Product Height : 25 MM [.98 INCH ]
- Product Length : 52.8 MM [2.07 INCH ]
- Product Width : 48 MM [1.88 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .047
- Capacitance Cx2 : .047
- Capacitance Cy1 : 3.3
- Current Rating (Max) (AMP) : 6
- Inductance L1 (MICHEN) : 1.6
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 470
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 270
- Overvoltage Category : II
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, UL 1283, IEC/EN 60939
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Type : IEC Inlet Filter
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON