Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 4.06 MM [.16 INCH ] Product Length : 38.99 MM [1.535 INCH ] Stud Diameter : 8.4 MM [.33 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin, Unplated
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 4.06 MM [.16 INCH ] Product Length : 38.99 MM [1.535 INCH ] Stud Diameter : 8.4 MM [.33 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin, Unplated
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 4.06 MM [.16 INCH ] Product Length : 38.99 MM [1.535 INCH ] Stud Diameter : 8.4 MM [.33 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin, Unplated
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Insulation Sleeve Color : Red
Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 4.06 MM [.16 INCH ]
Product Length : 38.99 MM [1.535 INCH ]
Stud Diameter : 8.4 MM [.33 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : .5 - 1
Wire Size (AWG) : 22 - 18
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin, Unplated
Packaging Features
Packaging Method : Package
Packaging Quantity : 1000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : 5/16
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]