TE Connectivity 3-Phase Filters 802627-SF

Description
Body Features Product Weight : .93 KG  [2.051 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 84 MM  [3.3 INCH ] Product Length : 177 MM  [6.96 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .93 KG  [2.051 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 84 MM  [3.3 INCH ] Product Length : 177 MM  [6.96 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 802627-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
802627-SF
3-Phase Filters 802627-SF
Body Features Product Weight : .93 KG  [2.051 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 84 MM  [3.3 INCH ] Product Length : 177 MM  [6.96 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .93 KG  [2.051 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 84 MM  [3.3 INCH ]
  • Product Length : 177 MM  [6.96 INCH ]
  • Product Width : 65 MM  [2.55 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4
  • Operating Voltage (VAC) : 520
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802627-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094294 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filters - 7820974 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
3 suppliers
Power Line Filter Modules - 174-125AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
3-Phase Filters - 1-2405077-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers