TE Connectivity 3-Phase Filters 802111-SF

Description
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 135 MM  [5.31 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3 Operating Voltage (VAC) : 480 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 135 MM  [5.31 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3 Operating Voltage (VAC) : 480 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 802111-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
802111-SF
3-Phase Filters 802111-SF
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 135 MM  [5.31 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3 Operating Voltage (VAC) : 480 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 2.7 KG  [5.953 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 135 MM  [5.31 INCH ]
  • Product Length : 240 MM  [9.44 INCH ]
  • Product Width : 80 MM  [3.14 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 75
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.3
  • Operating Voltage (VAC) : 480
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 802111-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609965-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details
Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filters - 2094472 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Inlet Filter, 15A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details