TE Connectivity Feedthrough EMC Filters 801823-SF

Description
Body Features Product Weight : 100 G  [3.52 OZ ] Dimensions Product Height : 32 MM  [1.25 INCH ] Product Length : 113 MM  [4.44 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 9.4 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 100 G  [3.52 OZ ] Dimensions Product Height : 32 MM  [1.25 INCH ] Product Length : 113 MM  [4.44 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 9.4 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough EMC Filters - 801823-SF - TE Connectivity
Berwyn, PA, United States
Feedthrough EMC Filters
801823-SF
Feedthrough EMC Filters 801823-SF
Body Features Product Weight : 100 G  [3.52 OZ ] Dimensions Product Height : 32 MM  [1.25 INCH ] Product Length : 113 MM  [4.44 INCH ] Product Width : 32 MM  [1.25 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 100 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 9.4 Operating Voltage (Max) (VDC) : 1000 Industry Standards IP Rating : IP00 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Other Capacitor Class : Y2 Product Type Features Input Termination Type : Threaded Stud Output Termination Type : Threaded Stud Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 100 G  [3.52 OZ ]

Dimensions


  • Product Height : 32 MM  [1.25 INCH ]
  • Product Length : 113 MM  [4.44 INCH ]
  • Product Width : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 100
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 9.4
  • Operating Voltage (Max) (VDC) : 1000

Industry Standards


  • IP Rating : IP00
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Other


  • Capacitor Class : Y2

Product Type Features


  • Input Termination Type : Threaded Stud
  • Output Termination Type : Threaded Stud

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801823-SF
Product Name Feedthrough EMC Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/switch, C14, 10A; Product Range Corcom Te Connectivity - 46Y9155 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - CCM1635-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4194 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
Power Line Filter Modules - 174-100KEBS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details