TE Connectivity 3-Phase Filters 801413-SF

Description
Body Features Product Weight : 1.35 KG  [2.977 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 85 MM  [3.34 INCH ] Product Length : 155 MM  [6.1 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.75 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1.35 KG  [2.977 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 85 MM  [3.34 INCH ] Product Length : 155 MM  [6.1 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.75 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 801413-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
801413-SF
3-Phase Filters 801413-SF
Body Features Product Weight : 1.35 KG  [2.977 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 85 MM  [3.34 INCH ] Product Length : 155 MM  [6.1 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.75 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 1.35 KG  [2.977 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 85 MM  [3.34 INCH ]
  • Product Length : 155 MM  [6.1 INCH ]
  • Product Width : 90 MM  [3.54 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.75
  • Operating Voltage (VAC) : 520
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 801413-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 320 amps
View Details
2 suppliers
IEC Filters - 2660120 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1635-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Entry Mod W/switch, C14, 10A; Product Range Corcom Te Connectivity - 46Y9155 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details