Body Features Product Weight : .065 KG [.144 LB ]
Dimensions Product Height : 24.8 MM [.97 INCH ] Product Length : 65.6 MM [2.58 INCH ] Product Width : 45 MM [1.77 INCH ]
Electrical Characteristics Capacitance Cx1 : 15 Capacitance Cy1 : 2.2 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : .8 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .065 KG [.144 LB ]
Dimensions
- Product Height : 24.8 MM [.97 INCH ]
- Product Length : 65.6 MM [2.58 INCH ]
- Product Width : 45 MM [1.77 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 15
- Capacitance Cy1 : 2.2
- Current Rating (AMP) : 6
- Inductance L1 (MICHEN) : .8
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 340
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : UL 1283, IEC/EN 60939, CSA 22.2 No. 8 1986
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : FASTON
- Output Termination Type : FASTON
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]