TE Connectivity Plug & Play Accelerometers 8011-01-080

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 145 G  [5.075 OZ ] Configuration Features Electrical Connection : 2-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Nonlinearity (PCTFSO) : ±2 Product Type Features Accelerometer Type : IEPE Velocity Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-7000 Usage Conditions Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 145 G  [5.075 OZ ] Configuration Features Electrical Connection : 2-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Nonlinearity (PCTFSO) : ±2 Product Type Features Accelerometer Type : IEPE Velocity Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-7000 Usage Conditions Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 8011-01-080 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
8011-01-080
Plug & Play Accelerometers 8011-01-080
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 145 G  [5.075 OZ ] Configuration Features Electrical Connection : 2-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Nonlinearity (PCTFSO) : ±2 Product Type Features Accelerometer Type : IEPE Velocity Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-7000 Usage Conditions Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 145 G  [5.075 OZ ]

Configuration Features


  • Electrical Connection : 2-Pin Connector

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Stud

Other


  • Nonlinearity (PCTFSO) : ±2

Product Type Features


  • Accelerometer Type : IEPE Velocity
  • Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2-7000

Usage Conditions


  • Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 8011-01-080
Product Name Plug & Play Accelerometers
Frequency Range 2 to 7000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011563-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005009-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11025957-00 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
Plug & Play Accelerometers - 20007811-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details