TE Connectivity EMC Chokes 801085-SF

Description
Body Features Product Orientation : Horizontal Product Weight : 15 G  [.53 OZ ] Dimensions Product Height : 20 MM  [.78 INCH ] Product Length : 24 MM  [.94 INCH ] Product Width : 24 MM  [.94 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Product Weight : 15 G  [.53 OZ ] Dimensions Product Height : 20 MM  [.78 INCH ] Product Length : 24 MM  [.94 INCH ] Product Width : 24 MM  [.94 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 801085-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
801085-SF
EMC Chokes 801085-SF
Body Features Product Orientation : Horizontal Product Weight : 15 G  [.53 OZ ] Dimensions Product Height : 20 MM  [.78 INCH ] Product Length : 24 MM  [.94 INCH ] Product Width : 24 MM  [.94 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Orientation : Horizontal
  • Product Weight : 15 G  [.53 OZ ]

Dimensions


  • Product Height : 20 MM  [.78 INCH ]
  • Product Length : 24 MM  [.94 INCH ]
  • Product Width : 24 MM  [.94 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 4
  • Operating Voltage (Max) (VDC) : 250
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 801085-SF
Product Name EMC Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details