TE Connectivity EMC Chokes 801060-SF

Description
Body Features Product Orientation : Vertical Product Weight : 18 G  [.63 OZ ] Dimensions Product Height : 29.1 MM  [1.14 INCH ] Product Length : 24.6 MM  [.96 INCH ] Product Width : 17.4 MM  [.68 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 18 G  [.63 OZ ] Dimensions Product Height : 29.1 MM  [1.14 INCH ] Product Length : 24.6 MM  [.96 INCH ] Product Width : 17.4 MM  [.68 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 801060-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
801060-SF
EMC Chokes 801060-SF
Body Features Product Orientation : Vertical Product Weight : 18 G  [.63 OZ ] Dimensions Product Height : 29.1 MM  [1.14 INCH ] Product Length : 24.6 MM  [.96 INCH ] Product Width : 17.4 MM  [.68 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 4 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 18 G  [.63 OZ ]

Dimensions


  • Product Height : 29.1 MM  [1.14 INCH ]
  • Product Length : 24.6 MM  [.96 INCH ]
  • Product Width : 17.4 MM  [.68 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 4
  • Operating Voltage (Max) (VDC) : 250
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 801060-SF
Product Name EMC Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details