TE Connectivity EMC Chokes 801051-SF

Description
Body Features Product Orientation : Vertical Product Weight : 10 G  [.35 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 21 MM  [.82 INCH ] Product Width : 16 MM  [.62 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1.2 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 10 G  [.35 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 21 MM  [.82 INCH ] Product Width : 16 MM  [.62 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1.2 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 801051-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
801051-SF
EMC Chokes 801051-SF
Body Features Product Orientation : Vertical Product Weight : 10 G  [.35 OZ ] Dimensions Product Height : 25 MM  [.98 INCH ] Product Length : 21 MM  [.82 INCH ] Product Width : 16 MM  [.62 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1.2 Operating Voltage (Max) (VDC) : 250 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 10 G  [.35 OZ ]

Dimensions


  • Product Height : 25 MM  [.98 INCH ]
  • Product Length : 21 MM  [.82 INCH ]
  • Product Width : 16 MM  [.62 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1.2
  • Operating Voltage (Max) (VDC) : 250
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 801051-SF
Product Name EMC Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details