Body Features Product Weight : 275 G [9.7 OZ ]
Dimensions Product Height : 111 MM [4.37 INCH ] Product Length : 60 MM [2.36 INCH ] Product Width : 35 MM [1.37 INCH ]
Electrical Characteristics Capacitance Cx1 : 1.22 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 16 Inductance L1 (MICHEN) : 2.5 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 660 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Overvoltage Category : II
Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Body Features
- Product Weight : 275 G [9.7 OZ ]
Dimensions
- Product Height : 111 MM [4.37 INCH ]
- Product Length : 60 MM [2.36 INCH ]
- Product Width : 35 MM [1.37 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1.22
- Capacitance Cy1 : 4.7
- Current Rating (Max) (AMP) : 16
- Inductance L1 (MICHEN) : 2.5
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 660
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
- Overvoltage Category : II
Industry Standards
- Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filter Type : IEC Inlet Filter
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : FASTON